EN
  • EN
  • DE

TLV3691IDPFT

Part No TLV3691IDPFT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR NANO-POWER 6X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 0.9 V to 6.5 V, ±0.45 V to 3.25 V
Voltage - Input Offset (Max) 3mV
Current - Input Bias (Max) 100pA
Current - Output (Typ) 42mA
Current - Quiescent (Max) 150nA
Propagation Delay (Max) 35μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-X2SON (1x1)
Win Source Part Number 1109451-TLV3691IDPFT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TLV3691IDPFT CAD Model

Description

Introducing the TLV3691IDPFT from Texas Instruments

The TLV3691IDPFT is a cutting-edge, single-channel comparator from Texas Instruments, renowned for its ultra-low power consumption and high performance. This device is particularly designed for systems where efficiency is paramount, making it an ideal choice for portable and battery-powered applications.

With its wide supply voltage range of 1.6 V to 6.5 V, the TLV3691IDPFT offers versatile compatibility with various circuit designs. This flexibility ensures that it can easily be integrated into a diverse array of electronic products, from simple consumer gadgets to more complex industrial systems.

One of the standout features of the TLV3691IDPFT is its nanopower operation. The comparator boasts a quiescent current of just 335 nA, which is exceptionally low and helps to extend battery life in portable devices. Despite its minimal power consumption, it does not compromise on speed, providing a fast propagation delay of only 5 µs, ensuring responsive performance for critical applications.

The TLV3691IDPFT is also characterized by its push-pull output stage. This feature allows for a direct connection to a microcontroller or other logic devices, simplifying the design process and reducing the need for additional components. Moreover, its open-drain output provides the flexibility to support different voltage levels, which is beneficial for mixed-voltage systems.

This device is packaged in a compact, 6-pin SOT-23 package, which is suitable for space-constrained applications. Its small footprint is particularly advantageous in mobile devices, wearable technology, and other applications where space is at a premium.

Overall, the TLV3691IDPFT from Texas Instruments is a reliable and efficient solution for designers looking to optimize their systems for low power consumption without sacrificing performance. Its combination of low power, high speed, and versatile output options make it a smart choice for a wide range of applications, from energy-sensitive IoT devices to critical monitoring systems in healthcare and industrial settings.

Whether you are designing a new product or looking to improve an existing one, the TLV3691IDPFT offers the perfect balance of power efficiency and functionality to meet your needs.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7312 $51.1840
150+ $0.6850 $102.7500
230+ $0.6618 $152.2140
325+ $0.6156 $200.0700
425+ $0.5924 $251.7700
530+ $0.5693 $301.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess