EN
  • EN
  • DE

SSTUB32868ET/G

Part No SSTUB32868ET/G
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case LFBGA96
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720572-SSTUB32868ET/G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUB32868ET/G CAD Model

Description

The SSTUB32868ET/G is a high-performance, registered clock driver (RCD) designed for use in server memory modules, specifically targeting DDR2 and DDR3 SDRAM DIMMs. Manufactured by NXP Semiconductors, a leader in the industry, this product is engineered to meet the rigorous demands of high-speed data processing and memory-intensive applications.

Key Features

  • Compatibility: Designed to be compatible with JEDEC standard DDR2 and DDR3 SDRAM DIMMs, ensuring broad application support and integration.
  • Performance: Supports high-speed data transfer rates, making it ideal for server environments where fast data access and processing are critical.
  • Power Efficiency: Incorporates power-saving features that reduce overall power consumption, contributing to energy-efficient system design.
  • Signal Integrity: Employs advanced signal conditioning techniques to enhance signal integrity, which is crucial for maintaining data integrity at high speeds.
  • Thermal Management: The device is available in a thermally enhanced package, ensuring reliable operation under varying temperature conditions.

Applications

The SSTUB32868ET/G is primarily used in server memory modules but can also be found in other high-performance computing applications where reliable and fast memory access is a necessity. Its advanced features make it suitable for enterprise servers, data centers, and high-end workstations.

Technical Specifications

  • Voltage Supply: Compatible with standard DDR2 and DDR3 voltage requirements.
  • Package: Offered in a TSSOP package that allows for efficient space utilization on PCBs.
  • Quality: Built to NXP's high-quality standards, ensuring longevity and durability for continuous operation in demanding environments.

Ordering Information

To order the SSTUB32868ET/G or to request samples, please contact NXP Semiconductors or an authorized distributor. Detailed datasheets and technical support are available to assist with your design and integration needs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess