EN
  • EN
  • DE

DS90CR286AQMTX

Part No DS90CR286AQMTX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3.3-V Rising Edge Data Strobe LVDS Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169598-DS90CR286AQMTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CR286AQMTX CAD Model

Description

The DS90CR286AQMTX is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, a leader in the semiconductor industry. This chip is designed to efficiently convert parallel data into serial data streams and vice versa, enabling high-speed communication between devices. It is particularly well-suited for applications that require fast data transfer rates, such as telecommunications, computing, and high-definition video interfaces.

Key Features

  • Channel Link Interface: The device uses a Channel Link interface, which is a high-speed point-to-point interface for transmission of video and clock signals over a single differential link.
  • High Data Rates: It supports data rates up to 2.38 Gbps, making it ideal for supporting high-resolution video and high-speed data channels.
  • Low Voltage Differential Signaling (LVDS): The DS90CR286AQMTX employs LVDS technology, which allows for high-speed data transmission with low power consumption and reduced electromagnetic interference (EMI).
  • Reduced Cable Size and Cost: By serializing data, the need for multiple parallel data lines is eliminated, reducing cable size and cost.
  • Compatibility: It is designed to be compatible with IEEE 1596.3 SCI LVDS standard, ensuring interoperability with other compliant devices.

Applications

The DS90CR286AQMTX is versatile and can be used in a variety of applications. It is particularly useful in:

  • High-resolution video display systems
  • Telecommunications equipment
  • Computer systems and peripherals
  • Automotive infotainment and driver assistance systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CR286AQMTX is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. The product is available in a compact QMT package, making it easy to integrate into a variety of designs.

With its combination of high-speed performance, low power consumption, and data integrity, the DS90CR286AQMTX is an excellent choice for designers looking to improve data communication within their digital systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0842 $60.4210
11+ $9.9153 $109.0683
16+ $9.6054 $153.6864
22+ $9.2956 $204.5032
28+ $8.9857 $251.5996
38+ $8.0562 $306.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess