EN
  • EN
  • DE

MAX14819AATM+T

Part No MAX14819AATM+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL IO LINK MASTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169153-MAX14819AATM+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Type Transceiver
Product Status Active
Protocol IO-Link
Voltage - Supply 9V ~ 36V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MAX14819AATM+T CAD Model

Description

Maxim Integrated MAX14819AATM+T Dual-Channel IO-Link Master Transceiver

The Maxim Integrated MAX14819AATM+T is a highly integrated dual-channel IO-Link Master transceiver module, designed to provide a robust interface for communication between industrial controllers and sensors/actuators. This advanced transceiver is a key component for industrial automation and Industry 4.0 applications, enabling smart factory operations with its reliable data transmission and compact footprint.

Featuring two complete IO-Link transceiver channels, the MAX14819AATM+T supports both IO-Link and SIO (Standard Input Output) modes, offering a versatile solution for managing point-to-point communication. Each channel is fully compliant with the IO-Link 1.1 and 1.0 standards, ensuring interoperability with a wide range of IO-Link devices and controllers.

The device integrates a variety of features that enhance its performance in harsh industrial environments. It includes integrated surge protection, reverse polarity protection, and short-circuit protection, which safeguard the transceiver against common electrical hazards. Additionally, the MAX14819AATM+T operates over a wide -40°C to +85°C temperature range, making it suitable for deployment in extreme conditions.

One of the notable advantages of the MAX14819AATM+T is its low-power dissipation. The transceiver's low on-resistance drivers minimize power loss, contributing to energy-efficient operation in industrial automation systems. Furthermore, it is equipped with an internal oscillator and does not require an external crystal, which simplifies design and reduces system costs.

Communication reliability is critical in industrial settings, and the MAX14819AATM+T addresses this by providing C/Q (Control Data/Quality Data) and L+ switch drivers with programmable current limiting, as well as diagnostic features. This enables the monitoring of the health and integrity of the IO-Link connections, which is essential for predictive maintenance and system uptime.

The compact 28-pin TQFN package of the MAX14819AATM+T allows for space-saving designs, making it a highly attractive solution for dense PCB layouts. With its robust feature set and adherence to industry standards, this dual-channel IO-Link Master transceiver is an excellent choice for developers looking to enhance the connectivity and intelligence of industrial automation systems.

For more information, datasheets, and support resources, visit the Maxim Integrated official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1378 $60.6890
11+ $9.9593 $109.5523
16+ $9.6480 $154.3680
22+ $9.3368 $205.4096
28+ $9.0256 $252.7168
38+ $8.0919 $307.4922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess