EN
  • EN
  • DE

LM339LVPWR

Part No LM339LVPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 35µA
CMRR, PSRR (Typ) 65dB, 80dB PSRR
Propagation Delay (Max) 600ns
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357456-LM339LVPWR
Ultra Librarian 3D Model Ultra Librarian LM339LVPWR CAD Model

Description

The LM339LVPWR is a high-performance, low-voltage quad differential comparator manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is designed to provide a precise voltage comparison of input signals and is commonly used in a variety of electronic applications including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Voltage Range: The LM339LVPWR operates from a single power supply over a wide range of voltages, making it versatile for use in multiple applications.
  • Low Input Bias Current: The device exhibits a low input bias current, which enhances its accuracy and reduces the impact on the signal source.
  • Low Input Offset Voltage: It offers a low input offset voltage that contributes to a high level of precision in the comparison of input signals.
  • Open-Collector Outputs: The comparators feature open-collector outputs that can be connected to achieve wired-AND relationships, providing flexibility in output configurations.
  • Wide Operating Temperature Range: The LM339LVPWR is designed to operate over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The LM339LVPWR is suitable for a multitude of applications across different industries. It is commonly used in:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Motor control
  • Alarm and security systems

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The LM339LVPWR is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the LM339LVPWR, including datasheets, application notes, and design tools. This ensures that integrating the LM339LVPWR into your designs is as seamless and efficient as possible.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1978 $50.4390
620+ $0.1623 $100.6260
955+ $0.1572 $150.1260
1,315+ $0.1521 $200.0115
1,700+ $0.1471 $250.0700
2,275+ $0.1319 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,160 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess