EN
  • EN
  • DE

AM3356BZCZD30

Part No AM3356BZCZD30
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 300MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 90°C (TJ)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 324-LFBGA
Supplier Device Package 324-NFBGA (15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Base Product Number AM3356
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 911360-AM3356BZCZD30
Ultra Librarian 3D Model Ultra Librarian AM3356BZCZD30 CAD Model

Description

Introducing the AM3356BZCZD30 from Texas Instruments

The AM3356BZCZD30 is a high-performance microprocessor that is part of Texas Instruments' Sitara™ processor family. This powerful and versatile microprocessor is designed to meet the needs of a wide range of industrial applications, including automation, human-machine interface (HMI), networking, and more. With its advanced features and capabilities, the AM3356BZCZD30 is an ideal solution for designers looking to create sophisticated systems requiring high levels of processing power and connectivity.

Key Features of the AM3356BZCZD30:

  • Core: The AM3356BZCZD30 is built around the ARM Cortex-A8 processor core, which operates at up to 1GHz. This core offers a balance of high performance and low power consumption, making it suitable for both demanding and power-sensitive applications.
  • Memory: The processor supports various types of external memory interfaces, including DDR2, DDR3, and DDR3L, allowing for flexible memory solutions tailored to specific application requirements.
  • Graphics: Integrated with a PowerVR SGX Graphics Accelerator, the AM3356BZCZD30 can handle 2D/3D graphics requirements, making it an excellent choice for applications with graphical user interfaces.
  • Connectivity: A range of connectivity options is available, including multiple UARTs, I2C, SPI, USB 2.0, and Ethernet MAC, facilitating easy integration into various communication networks.
  • Industrial Communication Subsystems: The processor includes support for industrial Ethernet and fieldbus communications, which is critical for industrial automation applications.

Applications:

The versatility of the AM3356BZCZD30 makes it suitable for a variety of applications, such as:

  • Industrial Automation Controllers
  • Human-Machine Interface (HMI) Panels
  • Networking Equipment
  • Point-of-Service Terminals
  • Home Automation and Security Systems

With its robust architecture, the AM3356BZCZD30 from Texas Instruments provides a solid foundation for developers to build complex, reliable, and high-performance systems. Whether you're designing the next generation of industrial controllers or innovative consumer electronics, the AM3356BZCZD30 offers the performance and features necessary to create cutting-edge products.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Advanced Micro Devices
Need more? Email Us
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6491 $64.9473
6+ $17.7634 $106.5804
9+ $17.2083 $154.8747
13+ $16.6532 $216.4916
16+ $16.0981 $257.5696
21+ $14.4328 $303.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess