EN
  • EN
  • DE

TLV3494AIPWT

Part No TLV3494AIPWT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 1.8V, Nanopower, PUSH-PULL OUTPUT COMPARATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 15mV @ 5.5V
Current - Input Bias (Maximum) 10pA @ 5.5V
Maximum Quiescent Current 1.2μA
CMRR, PSRR (Typ) 74dB CMRR, 69.12dB PSRR
Propagation Delay (Maximum) 13.5μs
Operating Temperature Range -40°C ~ 125°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 1270427-TLV3494AIPWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV3494
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3494AIPWT CAD Model

Description

The TLV3494AIPWT is a state-of-the-art quadruple nanopower push-pull output comparator from Texas Instruments, designed to offer an optimal balance of power efficiency and performance for a wide range of applications. This advanced component is part of the TLV349x family, which is renowned for its ultra-low power consumption and precision operation, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Power Consumption: With a typical quiescent current of just 0.65 µA per channel at 25°C, the TLV3494AIPWT is engineered for applications where power efficiency is crucial.
  • Wide Supply Voltage Range: The device can operate across a broad voltage range from 1.8V to 5.5V, accommodating various supply levels and ensuring versatility in different system designs.
  • Push-Pull Outputs: Its push-pull output stage eliminates the need for external pull-up resistors and can drive loads directly, simplifying design and saving board space.
  • Fast Response Time: Despite its low-power nature, the TLV3494AIPWT provides a fast response time, which is critical for systems requiring quick feedback and control.
  • Temperature Range: The device is operational over an extended industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications

The TLV3494AIPWT is versatile and can be used in a variety of applications, including but not limited to:

  • Battery monitoring systems
  • Portable medical devices
  • Low-voltage system monitoring
  • Energy harvesting applications
  • Alarm and security systems

Package and Quality

Packaged in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TLV3494AIPWT is designed for compact PCB layouts. Texas Instruments' commitment to quality ensures that each device meets rigorous standards, providing designers with a reliable and high-performing component for their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3355 $52.0260
29+ $3.5574 $103.1646
44+ $3.4462 $151.6328
60+ $3.3350 $200.1000
78+ $3.2239 $251.4642
104+ $2.8904 $300.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess