EN
  • EN
  • DE

AD8612ARUZ-REEL

Part No AD8612ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 W/LATCH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 5V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6µA @ 5V
Current - Quiescent (Max) 10mA, 4mA
CMRR, PSRR (Typ) 85dB CMRR, 73dB PSRR
Propagation Delay (Max) 5.5ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number AD8612
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909959-AD8612ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8612ARUZ-REEL CAD Model

Description

Product Overview: AD8612ARUZ-REEL by Analog Devices Inc.

The AD8612ARUZ-REEL is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This device is part of the AD8612 series, which is known for its precision, low noise, and low input bias currents. The AD8612ARUZ-REEL comes in a convenient reel packaging, making it ideal for automated assembly processes and high-volume production environments.

With a dual supply voltage range of ±2.7 V to ±6 V or a single supply voltage of 5 V to 12 V, the AD8612ARUZ-REEL offers flexibility for various circuit designs. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly advantageous in battery-powered or low-voltage applications. The amplifier features a low offset voltage of 1 mV max and an offset voltage drift of just 1 µV/°C, which guarantees a consistent performance over a wide temperature range.

The device boasts a high gain bandwidth product of 24 MHz and a slew rate of 13 V/µs, allowing it to handle a broad range of frequencies with rapid response times. This makes the AD8612ARUZ-REEL suitable for high-speed filtering, ADC/DAC buffering, and other signal processing tasks that require precision and speed.

Furthermore, the AD8612ARUZ-REEL exhibits excellent noise performance with a low 1/f noise corner of 2.7 nV/√Hz at 10 Hz, making it an ideal choice for sensitive applications such as medical instrumentation, audio processing, and precision sensors. Its low input bias current of 1 pA ensures minimal error in high impedance sensor interfaces and charge-sensitive applications.

The operational amplifier is available in a TSSOP-8 package, which is compact and surface-mountable, saving valuable board space while providing robust performance. The AD8612ARUZ-REEL is specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

In summary, the AD8612ARUZ-REEL from Analog Devices Inc. is a versatile, high-precision operational amplifier that excels in a multitude of electronic applications where accuracy, stability, and low noise are critical. Its packaging in reel form makes it an efficient choice for large-scale production needs.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0099 $60.0594
15+ $8.2134 $123.2010
22+ $7.9567 $175.0474
30+ $7.7001 $231.0030
39+ $7.4433 $290.2887
52+ $6.6734 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess