EN
  • EN
  • DE

LMV762QMMX/NOPB

Part No LMV762QMMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 5V
Current - Quiescent (Max) 700µA
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-VSSOP
Base Product Number LMV762
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923512-LMV762QMMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV762QMMX/NOPB CAD Model

Description

The LMV762QMMX/NOPB is a high-performance, precision voltage comparator designed by Texas Instruments. This device is part of TI's LMV family and is known for its low voltage operation and low power consumption, making it an ideal choice for portable and battery-powered applications. The LMV762QMMX/NOPB is characterized by its small size, with a micro-sized package, and its robust design, ensuring reliable performance in a wide range of conditions.

Key Features

  • Supply Voltage: Operates from a 2.7V to 5.5V single supply voltage, accommodating a variety of power sources.
  • Low Power Consumption: With a typical supply current of only 1 mA, it is optimized for power-sensitive applications.
  • Offset Voltage: Features a low input offset voltage, which enhances accuracy in precision applications.
  • Propagation Delay: Fast propagation delay ensures timely response in applications requiring quick decision making.
  • Output Stage: The push-pull output stage eliminates the need for a pull-up resistor and can drive loads directly.
  • Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: Available in a space-saving 8-pin VSSOP (MSOP) package.

Applications

The LMV762QMMX/NOPB is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered electronics
  • Threshold detectors and level shifters
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Switching power supplies
  • Analog-to-digital converters (ADCs)

Quality and Reliability

The NOPB designation indicates that the product is lead-free (No Lead), which complies with environmental regulations and is suitable for use in "green" products. Texas Instruments is committed to delivering high-quality and reliable components, and the LMV762QMMX/NOPB is no exception, offering excellent performance for precision applications.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6166 $50.7826
27+ $3.7880 $102.2760
41+ $3.6696 $150.4536
57+ $3.5512 $202.4184
73+ $3.4329 $250.6017
98+ $3.0777 $301.6146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess