EN
  • EN
  • DE

TLV2545IDR

Part No TLV2545IDR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Converters - Analog to Digital (ADC) 12-Bit, 200 kSPS, Serial Out
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Conversion Rate 200 ksps
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Converters 1
Operating Supply Voltage 5.5 V
RoHS Compliant
Win Source Part Number 1100141-TLV2545IDR
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2545IDR CAD Model

Description

The TLV2545IDR is a high-performance, 12-bit, 2.7V to 5.5V, 4-channel, single-supply analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments. This precision ADC is designed to provide a perfect blend of speed, power efficiency, and resolution, making it an ideal choice for a wide range of applications, including industrial process control, medical devices, and portable instrumentation.

Key Features

  • Resolution: The TLV2545IDR offers a 12-bit resolution, which allows for fine-grained analog signal measurement, ensuring high accuracy in data conversion.
  • Sampling Rate: With a maximum sampling rate of up to 200 kSPS, it is capable of handling high-speed signal processing requirements with ease.
  • Input Voltage Range: The device operates on a wide input voltage range of 2.7V to 5.5V, providing flexibility in various power supply environments.
  • Low Power Consumption: It is optimized for power-sensitive applications, offering a low power consumption mode to conserve energy without sacrificing performance.
  • Multiple Channels: The ADC features 4 multiplexed input channels, allowing for multiple signal inputs to be digitized by a single device.
  • Interface: The TLV2545IDR comes with a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatile connectivity options.
  • Package: Housed in a small-form-factor SOIC-20 package, it minimizes board space requirements and is suitable for compact electronic designs.

Applications

The TLV2545IDR's combination of features makes it an excellent choice for a variety of applications. It is commonly used in:

  • Data acquisition systems
  • Battery-operated equipment
  • Industrial automation and process control
  • Medical instrumentation
  • Portable devices

Conclusion

With its high resolution, fast sampling rate, low power consumption, and multiple input channels, the TLV2545IDR from Texas Instruments is a versatile ADC that meets the needs of modern electronic systems. Its robust design and compatibility with various digital interfaces ensure easy integration into a wide range of applications, solidifying its position as a go-to solution for precision analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7253 $50.9012
10+ $10.4413 $104.4130
15+ $10.1150 $151.7250
21+ $9.7887 $205.5627
27+ $9.4625 $255.4875
36+ $8.4836 $305.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 278 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess