EN
  • EN
  • DE
  • IT

PC375-2C-24S4-X

Part No PC375-2C-24S4-X
Manufacturer Picker Components
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 16A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr Picker Components
Package Tube
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 8 A
Switching Voltage 380VAC, 110VDC - Max
Coil Current 17.1 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class F
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 8 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Relay Type General Purpose
Coil Resistance 1.405 kOhms
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
California Prop 65 Warning Information
Win Source Part Number 1345648-PC375-2C-24S4-X
Ultra Librarian 3D Model Ultra Librarian PC375-2C-24S4-X CAD Model

Description

The PC375-2C-24S4-X from Picker Components is a DPDT (2 Form C) power relay with a PC pin termination style.

  • Contact Material: Silver tin oxide (AgSnO)
  • Switching Current: Up to 8A
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.405 kOhms
  • Temperature Range: -40°C to 85°C
  • Seal Rating: Fully sealed
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.41.0020
  • Must Operate Voltage: 16.8VDC
  • Must Release Voltage: 2.4VDC
  • REACH Compliant: Yes

You May Also Be Interested in

American Zettler, Inc.
RELAY SOLAR DPST 40A 12V / Solar Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE R, HERMETICA / General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 60A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Need more? Email Us
American Zettler, Inc.
RELAY GEN PURPOSE DPST 12A 12V / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us
CIT Relay & Switch
RELAY GEN PURPOSE DPDT 3A 5V / General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Need more? Email Us
CIT Relay & Switch
RELAY GEN PURPOSE DPDT 3A 5V / General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY IMPULSE DPDT 15A 12V / Impulse Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 5V
Lowest to $1.7105
Picker Components
RELAY GEN PURPOSE DPDT 16A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess