EN
  • EN
  • DE
  • IT

TLV2302IDGKR

Part No TLV2302IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8VSSOP / Amplifier, Comparator IC 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TLV2302
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 371123-TLV2302IDGKR
Ultra Librarian 3D Model Ultra Librarian TLV2302IDGKR CAD Model

Description

Product Overview: TLV2302IDGKR from Texas Instruments

The TLV2302IDGKR is a state-of-the-art operational amplifier (op-amp) offered by the renowned semiconductor manufacturer, Texas Instruments. This high-performance device is designed to meet a wide range of applications requiring precision and low power consumption. It is particularly well-suited for battery-powered devices, portable equipment, and other applications where energy efficiency is critical.

Key Features

  • Low Power Consumption: The TLV2302IDGKR is optimized for low voltage operation, consuming minimal power and thereby extending the battery life of portable devices.
  • Dual Operational Amplifier: This product features two independent op-amps in a single package, providing versatility and space-saving advantages for compact circuit designs.
  • High Precision: With its tight offset voltage and low drift, the TLV2302IDGKR ensures accurate signal amplification, making it ideal for precision applications.
  • Rail-to-Rail Output: The op-amps are capable of rail-to-rail output, which allows for a wider dynamic range, especially important in low voltage applications.
  • Micro-Sized Package: The device comes in an MSOP-8 (DGK) package, which is highly compact and suitable for space-constrained applications.

Applications

The versatility of the TLV2302IDGKR allows it to be used across a broad spectrum of applications. Some of the common uses include:

  • Sensor signal conditioning
  • Portable medical devices
  • Battery-powered instruments
  • Analog filters
  • Data acquisition systems

Technical Specifications

The TLV2302IDGKR operates within a supply voltage range of 2.7V to 5.5V, which is suitable for various low-voltage applications. The device also features a typical low input bias current and low quiescent current, further contributing to its energy efficiency. Its extended temperature range ensures reliable performance in diverse environmental conditions.

In conclusion, the TLV2302IDGKR from Texas Instruments is an excellent choice for designers looking for a high-precision, low-power dual operational amplifier that can fit into compact spaces without sacrificing performance.

You May Also Be Interested in

Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0008 $60.0240
70+ $1.6417 $114.9190
110+ $1.5904 $174.9440
150+ $1.5391 $230.8650
190+ $1.4878 $282.6820
255+ $1.3338 $340.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess