EN
  • EN
  • DE

M02042G-4D03-T

Part No M02042G-4D03-T
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP OPTICAL POST MMIC DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tube
Product Status Obsolete
Type Driver
Applications Ethernet
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.33.0001
Win Source Part Number 199755-M02042G-4D03-T
Ultra Librarian 3D Model Ultra Librarian M02042G-4D03-T CAD Model

Description

The 199755-M02042G-4D03-T is a driver integrated circuit (IC) designed for use in Ethernet applications.

  • Category: Linear amplifiers - special purpose amplifiers
  • Package: 16-LSSOP
  • Width: 3.90mm
  • Supplier Device Package: 16-QSOP
  • Standard Package: 96 pieces
  • Mounting Type: Surface mount
  • ECCN: 5A991B1
  • Status: Obsolete
  • Moisture Sensitivity Level (MSL): 2 (shelf life of 1 year)

You May Also Be Interested in

Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess