Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88063A
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260372-SY88063ALMG
Ultra Librarian 3D Model Ultra Librarian SY88063ALMG CAD Model

Description

The SY88063ALMG, from Microchip Technology, is a cutting-edge optical networking IC designed to meet the high-speed demands of modern communication systems. This high-performance part is a key player in enabling efficient and reliable data transmission across various optical networks.

Key Features

  • High Sensitivity: The SY88063ALMG boasts a high sensitivity that ensures it can detect even the weakest optical signals, making it ideal for long-distance communication where signal strength can diminish.
  • Limiting Post Amplifier: Integrated into the device is a limiting post amplifier that provides a consistent output amplitude, which is crucial for maintaining signal integrity across varying input conditions.
  • Wide Data Rate Range: This product supports a broad range of data rates, making it highly versatile and suitable for multiple applications, from low-speed legacy systems to high-speed modern networks.
  • Programmable Functions: It includes programmable functions such as output amplitude and signal squelch, which allow for customization based on specific system requirements.
  • Loss of Signal Detection: The SY88063ALMG can detect loss of signal, providing a critical feature for system monitoring and maintaining communication reliability.

Applications

The SY88063ALMG is designed for use in a variety of applications, including:

  • Fiber-optic receivers
  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • Other high-speed data communications

Product Specifications

Microchip Technology's SY88063ALMG comes in a compact MLF® (Micro Leadframe Package) and is characterized for operation from -40°C to +85°C. The combination of its small form factor and wide operating temperature range makes it suitable for a diverse array of environments and equipment.

With its robust feature set and Microchip Technology's commitment to quality, the SY88063ALMG is an excellent choice for designers looking to enhance the performance and reliability of their optical communication systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8122T-TLM-E
Maxim Integrated
IC TRANSIMPEDANCE AMP 8SOIC / Transimpedance Preamplifier IC Optical Networks 8-SOIC
Need more? Email Us
ECAD model for MAX3267CSA
Skyworks Solutions Inc.
POWER ISOLATION
Lowest to $7.7999
ECAD model for SI8921BD-IS4
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ECAD model for LA7791T-MPB-E
Intersil
LINE DRIVER/RECEIVER
Lowest to $3.0128
ECAD model for ISL1556IRZ
Maxim Integrated
1.25-2.5GBPS LIMITING AMPLIFIER / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3765CUB
Analog Devices Inc.
HIGH STABILITY ISOLATED ERROR AM
Lowest to $87.2728
ECAD model for ADUM4195-1BRIZ
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.5485
ECAD model for LA7793V-TLM-E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention