EN
  • EN
  • DE

SMP04EQ

Part No SMP04EQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Sample and Hold
Applications Data Acquisition
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SMP04
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 934395-SMP04EQ
Ultra Librarian 3D Model Ultra Librarian SMP04EQ CAD Model

Description

The SMP04EQ from Analog Devices Inc. is a state-of-the-art precision quad sample-and-hold amplifier designed for a wide range of applications that require high-speed data acquisition and processing. This innovative component is engineered to cater to the demanding needs of advanced digital signal processing (DSP) systems, data acquisition systems, and various other electronic applications where precision and reliability are paramount.

Key Features

  • High Accuracy: The SMP04EQ offers exceptional accuracy and low offset voltage, making it ideal for precision measurements and critical data acquisition tasks.
  • Fast Acquisition Time: With a rapid acquisition time, this sample-and-hold amplifier enables high-speed sampling, ensuring minimal delay in capturing the input signal.
  • Low Power Consumption: Designed with power efficiency in mind, the SMP04EQ operates with low power consumption, which is essential for portable and battery-operated devices.
  • Multiple Channels: As a quad device, it features four independent sample-and-hold amplifiers in a single package, providing versatility and reducing the need for multiple components in a circuit design.
  • Wide Operating Temperature Range: The device is built to operate over a broad temperature range, ensuring reliability and consistent performance in varying environmental conditions.

Applications

The SMP04EQ is suitable for a variety of applications, including:

  • Medical Imaging Equipment
  • Professional Audio Equipment
  • Telecommunications Systems
  • Industrial Process Control
  • Test and Measurement Instruments

Technical Specifications

The SMP04EQ boasts technical specifications that ensure it meets the stringent requirements of modern electronic systems. Some of its notable specifications include a wide supply voltage range, low droop rate, and a high input impedance to minimize loading on the preceding stages of a circuit.

Conclusion

Analog Devices Inc.'s SMP04EQ is a versatile and high-performing component that offers design engineers the precision, speed, and reliability needed for sophisticated electronic systems. Its integration of four sample-and-hold amplifiers in one package not only saves space but also simplifies design complexity, making it an excellent choice for any application requiring accurate and rapid signal sampling.

You May Also Be Interested in

Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess