EN
  • EN
  • DE
  • IT

SMP18FS

Part No SMP18FS
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Sample and Hold
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SMP18
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 669421-SMP18FS
Ultra Librarian 3D Model Ultra Librarian SMP18FS CAD Model

Description

The SMP18FS, a precision product from Analog Devices Inc., stands as a testament to the company's commitment to delivering high-performance solutions for complex signal processing applications. This device is meticulously engineered to offer exceptional accuracy and stability, making it an ideal choice for a wide range of industrial, medical, and communication systems.

Key Features

  • High Precision: The SMP18FS boasts a remarkable level of precision, which is crucial for applications requiring exact measurements and control.
  • Stability: With an emphasis on stability, this device ensures consistent performance over varying conditions, including changes in temperature, voltage, and time.
  • Low Noise: Noise can be detrimental to signal integrity; hence, the SMP18FS is designed to operate with minimal noise interference, preserving the quality of the signal.
  • Easy Integration: The compact form factor and flexible interface options make it straightforward to integrate the SMP18FS into existing systems without extensive redesigns.

Applications

The versatility of the SMP18FS allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Instrumentation and control systems that demand high precision and repeatability.
  • Medical devices where accuracy can be a matter of patient safety and outcomes.
  • Telecommunications equipment that requires stable and reliable signal processing.

Technical Specifications

Parameter Specification Accuracy High Stability Excellent over time and temperature Noise Level Low Interface Options Flexible

For engineers and designers looking for a high-precision signal processing component, the SMP18FS from Analog Devices Inc. offers a reliable and efficient solution. With its advanced features and proven performance, it is poised to enhance the functionality and reliability of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2714 $68.5282
30+ $4.3258 $129.7740
47+ $4.1899 $196.9253
64+ $4.0554 $259.5456
83+ $3.9197 $325.3351
111+ $3.5147 $390.1317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess