Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 2.5Gbps Serializer/Deserializer 16/1 Input 1/16 Output 64-HVQFP (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-PowerVFQFP
Case / Package 64-HVQFP (10x10)
Family Name TLK2501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936769-TLK2501IRCPG4
Ultra Librarian 3D Model Ultra Librarian TLK2501IRCPG4 CAD Model

Description

Product Overview: Texas Instruments TLK2501IRCPG4

The TLK2501IRCPG4 is a high-speed, high-performance serializer/deserializer (SerDes) transceiver from Texas Instruments, designed to facilitate data communication in a wide range of applications. This versatile chip is particularly suitable for high-speed data transmission and reception in telecommunication, data communication, and networking equipment.

Key Features

  • Data Rate: The TLK2501IRCPG4 boasts an impressive data rate range of 0.6 Gbps to 2.5 Gbps, providing the flexibility to support various protocols and bandwidth requirements.
  • Interface: It offers a parallel LVCMOS/LVTTL interface for easy integration with existing digital systems, ensuring a seamless transition between parallel and serial data streams.
  • Hot-Plug Protection: With built-in hot-plug protection, the device ensures safe insertion and removal of system components without causing damage to the electrical circuitry.
  • Low Power Consumption: Designed for efficiency, the TLK2501IRCPG4 operates with a low power consumption, making it ideal for power-sensitive applications.
  • Signal Conditioning: The device includes programmable equalization and de-emphasis to combat signal degradation over long cable lengths or PCB traces, ensuring data integrity and reliable performance.
  • Form Factor: The transceiver comes in a compact 64-pin QFP (Quad Flat Package), which is conducive for space-constrained applications.

Applications

The TLK2501IRCPG4's high-speed capabilities and robust feature set make it an excellent choice for a variety of applications, such as:

  • Telecommunications equipment like routers, switches, and multiplexers
  • Data communication systems including storage networks and data centers
  • High-speed backplane and cable interfaces
  • Industrial control and automation systems

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the TLK2501IRCPG4 is no exception. This product is designed to meet the stringent requirements of high-speed data environments, ensuring both durability and performance. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration and application of the TLK2501IRCPG4 straightforward for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZER 64VQFN / FPD-Link III to OpenLDI Deserializer
Lowest to $35.4546
ECAD model for DS90UH948TNKDRQ1
Fairchild/ON Semiconductor
Low Voltage 28-Bit Flat Panel Display Link Serializers
Lowest to $7.6417
ECAD model for FIN3385MTD
National Semiconductor (TI)
LINE DRIVER
Lowest to $15.4573
ECAD model for DS90UB903QSQX/NOPB
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $37.6046
ECAD model for SN65LVDS305ZQER
Texas Instruments
5-bit DDR LVDS Parallel Data Interface
Lowest to $12.5564
ECAD model for DS32EL0421SQE
Texas Instruments
10 - 43MHz 18 Bit Color FPD-Link III Serializer and Deserializer with Bidirectional Control Channel
Lowest to $9.4546
ECAD model for DS90UB904QSQE
Texas Instruments
IC SERIAL/DESERIAL 10:1 28-SSOP / LVDS Deserializer 660Mbps 28-Pin SSOP T/R
Lowest to $17.9781
ECAD model for SN65LV1224ADBRG4
Maxim Integrated
Gigabit Multimedia Serial Link with Spread Spectrum and Full-Duplex Control Channel / IC SERIALIZER 2.5GBPS 56TQFN
Need more? Email Us
ECAD model for MAX9259GTN/V+GG6
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $10.5912
ECAD model for THC63LVD823B

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention