EN
  • EN
  • DE

74LS125DR2

Part No 74LS125DR2
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Multivibrators
Manufacturer ON Semiconductor
Win Source Part Number 165306-74LS125DR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LS125DR2 CAD Model

Description

ON Semiconductor 74LS125DR2 Quad Bus Buffer

The 74LS125DR2 is a high-performance, quad bus buffer produced by ON Semiconductor, designed to provide interface buffering for a wide range of digital applications. This integrated circuit features four independent non-inverting buffer gates with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Quad Non-Inverting Buffers with 3-State Outputs
  • Logic Family: LS
  • Supply Voltage Range: 4.75V to 5.25V
  • Output Drive Capability: Capable of driving 15 LS-TTL loads
  • High-Level Output Current: -0.4 mA
  • Low-Level Output Current: 8 mA
  • Propagation Delay Time: 9.5 ns (max)
  • Operating Temperature Range: 0°C to 70°C
  • Package: SOIC-14 (SMD)

Product Description

The 74LS125DR2 is a versatile quad buffer that features non-inverting 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit. This is particularly useful in bus-oriented systems where multiple outputs can share a common bus line without interference.

Each buffer has its own output enable input, which controls the state of the corresponding output. When the output enable input is high, the output is in a high-impedance state, regardless of the input signal. When the output enable input is low, the buffer's output actively reflects the input signal, providing a high drive capability suitable for heavy loads.

The 74LS125DR2 operates over a supply voltage range of 4.75V to 5.25V and offers a high noise immunity characteristic of the LS logic family. Its propagation delay is minimized, ensuring fast response times for critical applications. The device comes in a space-saving SOIC-14 package, which is widely used in surface-mount technology (SMT), making it suitable for compact PCB designs.

With its robust design and ON Semiconductor's commitment to quality, the 74LS125DR2 is a reliable choice for systems requiring high-speed, low-power operation and the ability to drive multiple loads without signal degradation.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
STMicroelectronics
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess