EN
  • EN
  • DE

MAX9259GTN/V+GG6

Part No MAX9259GTN/V+GG6
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description Gigabit Multimedia Serial Link with Spread Spectrum and Full-Duplex Control Channel / IC SERIALIZER 2.5GBPS 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Function Serializer
Data Rate 2.5Gbps
Input Type CML
Output Type CML
Number of Inputs 30
Number of Outputs 1
Operating Supply Voltage 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 787188-MAX9259GTN/V+GG6
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9259GTN/V+GG6
Country of Origin Taiwan, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9259GTN/V+GG6 CAD Model

Description

Maxim Integrated's MAX9259GTN/V+GG6: High-Speed Serial Link Serializer

The MAX9259GTN/V+GG6 from Maxim Integrated is a sophisticated high-speed serial link serializer designed to deliver robust data transmission for automotive and industrial applications. It is part of Maxim's extensive line of advanced communication solutions that emphasize reliability and efficiency in data handling and processing.

This particular model offers a compact and efficient means of serializing digital parallel input data, which can then be transmitted over a single differential pair. The MAX9259GTN/V+GG6 is ideal for reducing the number of wires required for high-speed data channels, which is particularly beneficial in environments where space and weight are at a premium, such as in automotive infotainment systems and camera sensor applications.

Key Features:

  • High-Speed Operation: Supports high-speed data transmission, which is essential for applications requiring rapid data transfer, such as video streaming or high-resolution sensor data processing.
  • Reduced EMI: The differential signaling used by the MAX9259GTN/V+GG6 helps to minimize electromagnetic interference (EMI), ensuring more reliable communication in electrically noisy environments.
  • Low Pin Count: By serializing data, the device allows for a significant reduction in the number of interconnects, leading to simpler PCB designs and lower overall system costs.
  • Robust Error Detection: It includes features for error detection to ensure data integrity, which is critical in safety-sensitive applications.
  • Spread Spectrum Capability: Offers spread spectrum capability to further reduce EMI and improve signal integrity.

The MAX9259GTN/V+GG6 is packaged in a compact form factor, making it suitable for space-constrained applications. Its robust design ensures it can operate reliably in harsh conditions, which is often a requirement for automotive and industrial systems.

Overall, the Maxim Integrated MAX9259GTN/V+GG6 is a powerful solution for system designers looking to streamline their high-speed data transfer capabilities with a focus on reliability and performance. Its advanced features and compact design make it an ideal choice for a wide range of applications in the automotive and industrial sectors.

You May Also Be Interested in

Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess