EN
  • EN
  • DE

SN65LV1224ADBRG4

Part No SN65LV1224ADBRG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 10:1 28-SSOP / LVDS Deserializer 660Mbps 28-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 794841-SN65LV1224ADBRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LV1224A
Introduction Date April 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN65LV1224ADBRG4 CAD Model

Description

Introducing the SN65LV1224ADBRG4 from Texas Instruments

The SN65LV1224ADBRG4 is a cutting-edge, high-performance 10-Bit SerDes Receiver developed by Texas Instruments, a global leader in semiconductor design and manufacturing. This product is part of the LVDS (Low-Voltage Differential Signaling) family, which is renowned for its ability to transmit data at high speeds while maintaining signal integrity through low-voltage differential signaling technology.

Designed for applications that demand robust data transmission in noisy environments, the SN65LV1224ADBRG4 can effectively convert serialized data streams back into parallel format. With a deserialization capability of up to 10 bits, it is perfect for handling high-speed data communication in a compact form factor. This makes it ideal for use in telecommunications, computing, networking, and industrial markets where space is at a premium and data integrity is essential.

The device operates over a wide data rate range, making it highly versatile for different applications. It also features a flow-through pinout that simplifies PCB layout and reduces signal crosstalk, ensuring reliable performance even in complex electronic systems. Furthermore, the SN65LV1224ADBRG4 offers a low-power consumption profile, which is critical for energy-sensitive designs.

Encased in a SSOP (Shrink Small Outline Package), the SN65LV1224ADBRG4 is designed for surface-mount technology, allowing for efficient assembly and space-saving on circuit boards. This package type also provides excellent thermal performance, ensuring the device operates within its specified temperature range even under high-load conditions.

Key features of the SN65LV1224ADBRG4 include:

  • High-speed LVDS data reception
  • 10-bit parallel output data
  • Wide data rate range for flexible application use
  • Low-power operation for energy-efficient designs
  • Flow-through pinout for reduced signal interference
  • Robust SSOP packaging for thermal efficiency and space conservation

With its combination of high-speed performance, low power consumption, and compact design, the SN65LV1224ADBRG4 from Texas Instruments stands out as a superior choice for your data communication needs. Whether you're developing a high-speed data acquisition system, a digital video interface, or a complex telecommunications platform, this SerDes receiver will provide the reliability and performance required for your sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0519 $64.2076
8+ $13.1708 $105.3664
12+ $12.7592 $153.1104
17+ $12.3476 $209.9092
21+ $11.9360 $250.6560
29+ $10.7012 $310.3348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess