EN
  • EN
  • DE

DS90UH948TNKDRQ1

Part No DS90UH948TNKDRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 64VQFN / FPD-Link III to OpenLDI Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Deserializer
Data Rate 5.95Gbps
Input Type FPD-Link III, LVDS
Output Type LVDS
Number of Inputs 2
Number of Outputs 8
Supply Voltage (V) 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808986-DS90UH948TNKDRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UH948TNKDRQ1 CAD Model

Description

Product Overview: DS90UH948TNKDRQ1

The DS90UH948TNKDRQ1 is a state-of-the-art serializer/deserializer (SerDes) solution from Texas Instruments, designed to meet the high-speed data transfer requirements of modern automotive and industrial applications. This advanced product is a key component in the transmission of high-definition multimedia content over long distances with minimal signal degradation.

Key Features

  • High-Resolution Support: The DS90UH948TNKDRQ1 supports high-resolution displays up to 1080p at 60Hz and 24-bit color depth, making it ideal for infotainment systems, advanced driver assistance systems (ADAS), and rear-seat entertainment.
  • Adaptive Equalization: Equipped with adaptive equalization, this SerDes can optimize signal integrity over various cable lengths and types, ensuring reliable performance across different installation scenarios.
  • Multiple Interfaces: It offers a variety of interfaces, including FPD-Link III, HDMI 1.4, and dual LVDS outputs, providing versatility and ease of integration into a wide range of systems.
  • Robustness: The product is designed with automotive-grade robustness, featuring a wide temperature range and resistance to harsh environments. It is AEC-Q100 qualified, ensuring reliability in automotive applications.

Applications

The DS90UH948TNKDRQ1 is primarily used in the automotive industry for applications such as head units, rear-seat entertainment systems, and digital instrument clusters. It is also suitable for industrial applications that require high-definition video transmission over long cable runs.

Technical Specifications

At the core of the DS90UH948TNKDRQ1's technical specifications is its ability to operate over a wide supply voltage range and its low electromagnetic interference (EMI) footprint. The device includes HDCP 1.3 content protection for secure transmission of copyrighted material, and it is compatible with a broad range of microprocessors and graphic processors.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90UH948TNKDRQ1 is no exception. It undergoes rigorous testing and validation to meet the highest industry standards, ensuring that customers receive a reliable and high-performance product for their critical applications.

You May Also Be Interested in

Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8798 $53.2788
14+ $7.2860 $102.0040
22+ $7.0583 $155.2826
30+ $6.8306 $204.9180
38+ $6.6030 $250.9140
51+ $5.9199 $301.9149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,783 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess