EN
  • EN
  • DE

DS90UB904QSQE

Part No DS90UB904QSQE
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10 - 43MHz 18 Bit Color FPD-Link III Serializer and Deserializer with Bidirectional Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169654-DS90UB904QSQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UB904QSQE CAD Model

Description

Product Overview: DS90UB904QSQE by Texas Instruments

The DS90UB904QSQE is a state-of-the-art serializer from Texas Instruments, designed to meet the stringent demands of high-speed data transmission in automotive and industrial applications. This device is a key component in the signal chain, converting parallel data into a serialized stream, which can be transmitted over a differential line to a compatible deserializer. Its robust design and advanced features make it an ideal choice for systems requiring high data integrity and reliability.

Key Features

  • High-Speed Data Transfer: With the capability to serialize data at a high speed, the DS90UB904QSQE ensures rapid and efficient data transmission, reducing system complexity and improving overall performance.
  • Automotive-Qualified: This product is AEC-Q100 qualified, making it suitable for automotive applications where reliability and durability are of utmost importance under harsh environmental conditions.
  • Low Electromagnetic Interference (EMI): The device features low EMI emission, which is crucial in automotive and industrial environments to prevent interference with other electronic systems.
  • Power Management: The DS90UB904QSQE includes power management features that help reduce power consumption when the device is in idle mode, contributing to the energy efficiency of the overall system.

Applications

The DS90UB904QSQE is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution camera systems for industrial machine vision
  • Advanced driver-assistance systems (ADAS)
  • High-speed data logging and sensor data aggregation

Technical Specifications

The DS90UB904QSQE supports a wide range of technical specifications that make it adaptable to various high-speed data transmission needs:

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 48-pin WQFN
  • Compliance with MIPI CSI-2 and FPD-Link III standards

With its combination of speed, reliability, and power efficiency, the DS90UB904QSQE from Texas Instruments is an excellent choice for designers looking to implement high-speed data communication in their products.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Analog Devices Inc.
IC
Lowest to $21.1376
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3424 $51.7120
12+ $8.4861 $101.8332
19+ $8.2209 $156.1971
26+ $7.9557 $206.8482
33+ $7.6906 $253.7898
44+ $6.8950 $303.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess