EN
  • EN
  • DE

TLC393IP

Part No TLC393IP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL MICROPOWER LinCMOSE VOLTAGE COMPARATOR | IC VOLT COMPARATOR DUAL 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type MOS, Open-Drain
Supply Voltage , Single/Dual (±) 3V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 65μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number TLC393
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269024-TLC393IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TLC393IP CAD Model

Description

Overview of the Texas Instruments TLC393IP

The Texas Instruments TLC393IP is a high-precision, dual-channel comparator that offers reliable performance for a wide range of applications. This integrated circuit is designed to provide fast and accurate voltage level detection, making it an essential component in systems that require precise voltage monitoring and control.

Key Features

  • Dual Comparators: The TLC393IP houses two independent voltage comparators in a single package, allowing for compact and efficient designs.
  • Wide Supply Voltage Range: It operates from a single supply voltage ranging from 2V to 36V or a dual supply voltage from ±1V to ±18V, catering to a diverse set of power requirements.
  • Low Power Consumption: With a typical quiescent current of only 0.8 mA, this device is suitable for power-sensitive applications.
  • Fast Response Time: The comparator features a typical response time of 1.3 µs, ensuring quick and accurate signal processing.
  • Output Compatibility: The open-collector outputs of the TLC393IP can be connected to achieve wired-AND relationships, providing versatile output configuration options.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.

Applications

The TLC393IP is suited for a variety of applications, including:

  • Limiter circuits
  • Voltage level detection
  • Battery chargers
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors

Quality and Reliability

Built with Texas Instruments' commitment to quality, the TLC393IP is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a PDIP-8 package, providing a reliable and easy-to-integrate solution for system designers.

Conclusion

The TLC393IP from Texas Instruments stands out as a versatile, low-power, and high-speed dual comparator. Its wide voltage range and fast response time make it an ideal choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4597 $51.0895
85+ $1.1978 $101.8130
130+ $1.1603 $150.8390
180+ $1.1229 $202.1220
235+ $1.0855 $255.0925
310+ $0.9732 $301.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess