EN
  • EN
  • DE
Part No 62
Manufacturer CEC Industries
Catalog Lamps - Incandescents, Neons
Description Box of 10 G-6 D.C. BA15d 3.45V .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage Rating 3.45V
MSCP (Mean Spherical Candle Power) 1.9
Lens Size G-6 / Base: BA15D
Lead Style Bayonet - Double Contact
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536896-62
Ultra Librarian 3D Model Ultra Librarian 62 CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LAMP T-6 INCAND DC BAYONET BASE
Need more? Email Us
JKL Components Corp.
LAMP INCAND RS-6 CANDELABRA 230V
Need more? Email Us
385
Visual Communications Company - VCC
LAMP INCAND RT-1.75 MIDG FLA 28V
Need more? Email Us
TE Connectivity
LAMP INCANDESCENT MINI 28V
Need more? Email Us
159
CEC Industries
Box of 10 T3 1/4 WEDGE 6.3V .15A
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1 NEO-WEDGE 14V
Need more? Email Us
JKL Components Corp.
BULB, 14V AUTO
Need more? Email Us
342
Advanced Micro Lites
T-1 3/4 MIDGET SCREW LAMP
Need more? Email Us
Advanced Micro Lites
T1 3/4 MIDGET FLANGED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess