Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Type Differential
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1199311-LM393PS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM393PS CAD Model

Description

Product Overview: LM393PS from Texas Instruments

The LM393PS is a dual differential comparator produced by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is designed for applications that require precise voltage comparisons executed with reliability and efficiency. The LM393PS is widely used across various industries, including automotive, consumer electronics, and industrial automation.

Key Features

  • Supply Voltage Range: The LM393PS operates over a wide supply voltage range from 2V to 36V for single supply or ±1V to ±18V for dual supplies, making it versatile for multiple applications.
  • Low Input Bias Current: It boasts a low input bias current, typically 25 nA, which is advantageous for energy-sensitive designs.
  • Low Input Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of the comparator.
  • Low Power Consumption: With its low power consumption, the LM393PS is ideal for portable and battery-powered devices where power efficiency is critical.
  • Output Compatibility: The open collector output allows for wired-AND connections and is compatible with various types of logic systems.
  • Response Time: It provides a typical response time of 1.3 microseconds, ensuring swift and responsive performance for time-sensitive applications.

Applications

The LM393PS comparator is suitable for a wide range of applications, such as:

  • Limit comparators
  • Simple analog-to-digital converters
  • Voltage monitoring
  • Relay drivers
  • Precision voltage regulators

Quality and Reliability

As with all Texas Instruments products, the LM393PS is built to high-quality standards, ensuring reliability and performance consistency. The device is available in a variety of packages, including the space-saving 8-pin SOIC, which is suitable for compact PCB layouts.

Conclusion

In summary, the LM393PS dual differential comparator is a practical and efficient solution for designers looking to perform voltage level detection and comparison with precision. Its low power consumption, wide supply voltage range, and compatibility with different logic systems make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention