EN
  • EN
  • DE

NE529K

Part No NE529K
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR HS DIFF TO-100-10 / HIGH SPEED DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Type Differential
Number of Elements 2
Output Type TTL
Dual Supply Voltage (±) ±4.75 V ~ 5.25 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 30μA @ ±5V
Maximum Quiescent Current 20mA
Propagation Delay (Maximum) 20ns
Operating Temperature Range 0°C ~ 70°C
Package TO-100-10 Metal Can
Mounting Style Through Hole
Manufacturer Package TO-100-10
Win Source Part Number 790674-NE529K
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NE529K CAD Model

Description

The NE529K from Texas Instruments is a cutting-edge integrated circuit designed for precision in the electronics industry. This high-performance product is part of Texas Instruments' renowned portfolio of semiconductor solutions that are instrumental in powering innovations across various applications.

The NE529K is characterized by its exceptional reliability and versatility, making it a preferred choice for professionals and hobbyists alike. It is widely used in applications ranging from industrial control systems to consumer electronics, where accurate signal processing is paramount.

Key Features:

  • High Precision: The NE529K is engineered to deliver precise performance, ensuring that electronic systems function with high accuracy and consistency.
  • Durability: Built to last, this product is manufactured using Texas Instruments' state-of-the-art processes, which provide robustness and longevity even in demanding environments.
  • Energy Efficiency: With a focus on sustainability, the NE529K is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of electronic systems.
  • Easy Integration: This integrated circuit is easy to incorporate into a wide range of electronic designs due to its compatibility with standard interfaces and its flexible operational parameters.

As a product from Texas Instruments, the NE529K benefits from the company's commitment to quality and customer support. Engineers and designers can rely on comprehensive documentation, application notes, and responsive technical assistance to facilitate the integration of the NE529K into their projects.

Whether you're developing sophisticated industrial equipment or innovative consumer devices, the NE529K provides the performance and dependability that is synonymous with Texas Instruments. Its advanced features and proven design make it an indispensable component for any application requiring precision and efficiency.

For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess