EN
  • EN
  • DE
  • IT

LT1016CJ8

Part No LT1016CJ8
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 622060-LT1016CJ8
Ultra Librarian 3D Model Ultra Librarian LT1016CJ8 CAD Model

Description

Product Overview: LT1016CJ8 by Analog Devices Inc.

The LT1016CJ8 is a high-speed precision comparator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced comparator is renowned for its fast response time and precision, making it an ideal choice for a wide range of applications that require quick and accurate voltage comparisons.

Key Features

  • Fast Response Time: The LT1016CJ8 boasts a propagation delay of typically 10ns, ensuring rapid response for high-speed signal processing applications.
  • Strobe Function: It includes a unique strobe pin that allows the output to be latched, providing additional flexibility in timing and control within complex systems.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, making it suitable for power-sensitive designs.
  • High Precision: With its precision design, the LT1016CJ8 offers excellent accuracy, which is critical for measurement and detection systems.
  • Versatile Power Supply: This comparator can operate from a wide range of supply voltages, from a single 5V up to ±15V, accommodating various system requirements.
  • Durable Package: The LT1016CJ8 is available in a sturdy ceramic DIP-8 package, ensuring reliable performance even in harsh conditions.

Applications

The versatility of the LT1016CJ8 allows it to be used across multiple sectors. Some typical applications include:

  • High-speed data acquisition systems
  • Precision instrumentation
  • Pulse and square wave generation
  • Zero-crossing detectors
  • Window comparators
  • V/F converters

Technical Specifications

The LT1016CJ8 offers a range of technical specifications that make it a robust choice for demanding applications:

  • Input Offset Voltage: Typically 2.5 mV
  • Input Bias Current: 10 μA
  • Output Voltage Compatible with TTL, MOS, and CMOS
  • Pin-Compatible with the LM111 Series

With its combination of speed, precision, and versatility, the LT1016CJ8 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess