Texas Instruments TLC3704IDRG4 MicroPower Quad Operational Amplifier
The TLC3704IDRG4 from Texas Instruments is a high-performance, micropower quad operational amplifier that is designed to offer a blend of low power consumption and high precision. This component is particularly suitable for battery-powered applications, as well as other systems where power efficiency is a critical concern.
Key Features
- Low Power Consumption: The device is optimized for low voltage, single-supply operation, making it an ideal choice for extending battery life in portable devices.
- Wide Supply Range: It can operate from a supply voltage range of 4.5V to 16V, providing flexibility for various design requirements.
- High Input Impedance: The TLC3704IDRG4 boasts a high input impedance, which minimizes the current draw from the input source, thereby preserving signal integrity and reducing power consumption.
- Output Swing: The output can swing to within millivolts of the supply rails, ensuring maximum dynamic range in low-voltage applications.
- Push-Pull Outputs: This design feature eliminates the need for external pull-up or pull-down resistors, simplifying design and saving board space.
Applications
The versatility of the TLC3704IDRG4 allows it to be used in a wide range of applications, including:
- Battery management systems
- Portable electronic devices
- Power supply control
- Analog signal conditioning
- Medical instrumentation
Package and Quality
The TLC3704IDRG4 is offered in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. As with all Texas Instruments products, this operational amplifier is manufactured to the highest quality standards, ensuring robust and reliable operation in your end application.