EN
  • EN
  • DE

LM2903BYDT

Part No LM2903BYDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) 500ns (Typ)
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357468-LM2903BYDT
Ultra Librarian 3D Model Ultra Librarian LM2903BYDT CAD Model

Description

Introducing the LM2903BYDT from STMicroelectronics

The LM2903BYDT is a high-quality, dual differential comparator produced by STMicroelectronics, a leader in semiconductor solutions. This precision device is designed to provide a reliable and efficient solution for applications requiring voltage level detection and comparison.

Key Features

  • Wide Single Supply Voltage Range: The LM2903BYDT operates from a single supply voltage ranging from 2V to 36V, accommodating a variety of power sources and system requirements.
  • Dual Supply Voltage Capability: It can also function with a dual supply voltage, ±1V to ±18V, offering flexibility in systems with dual power rails.
  • Low Input Bias Current: The device features a low input bias current, minimizing the effect on the input signal and ensuring accurate comparison results.
  • Low Input Offset Voltage: With a low input offset voltage, the LM2903BYDT provides precise voltage comparison, critical for sensitive electronics applications.
  • Low Current Consumption: It has a low current draw, which is essential for power-sensitive designs, helping to extend battery life in portable devices.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for industrial applications.
  • Output Compatibility: The open collector output offers compatibility with a variety of load types and allows for wired-OR connections.

Applications

The LM2903BYDT is ideal for a multitude of applications including, but not limited to:

  • Limit comparators
  • Simple analog to digital converters
  • DC motor controllers
  • Battery chargers
  • Power supply control circuits
  • Alarm and monitoring systems

This versatile comparator is encapsulated in an SO-8 package, ensuring a compact footprint for space-constrained applications. Its robust design and reliability make the LM2903BYDT a preferable choice for designers looking to build systems that require consistent performance and long-term durability.

STMicroelectronics' commitment to quality ensures that the LM2903BYDT meets the stringent requirements of the electronics industry. With its combination of features, this comparator is a valuable component for any design engineer looking to create precise and efficient electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7172 $51.5160
75+ $1.4090 $105.6750
110+ $1.3650 $150.1500
155+ $1.3210 $204.7550
200+ $1.2769 $255.3800
265+ $1.1448 $303.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess