EN
  • EN
  • DE

TLV7022DGKR

Part No TLV7022DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 65mA @ 5V
Current - Quiescent (Max) 9µA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 310ns (Typ)
Hysteresis 14mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Base Product Number TLV7022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV7022DGKRCT,296-TLV7022DGKRTR,296-TLV7022DGKRDKR
Standard Package 2,500
Win Source Part Number 1100190-TLV7022DGKR
Ultra Librarian 3D Model Ultra Librarian TLV7022DGKR CAD Model

Description

Introducing the Texas Instruments TLV7022DGKR

The Texas Instruments TLV7022DGKR is a state-of-the-art, low-power comparator that is designed with precision and reliability in mind. This component is part of the TLV7022 family, which is known for its low voltage operation and low-power consumption, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

The TLV7022DGKR operates over a wide supply voltage range of 1.6 V to 6.5 V, which allows it to be used in various circuit designs without the need for additional voltage regulation. This flexibility is a significant advantage for designers looking to create energy-efficient products that can run on a variety of power sources.

This comparator is offered in an ultra-small, 8-pin VSSOP (DGK) package, making it perfect for space-constrained applications. Its small footprint does not compromise its performance, as the TLV7022DGKR boasts a fast propagation delay of just 5 µs (typical) at 5 V, ensuring quick response times in critical signal processing tasks.

Key features of the TLV7022DGKR include:

  • Push-pull CMOS output stage, which eliminates the need for an external pull-up resistor and simplifies design.
  • No phase inversion with overdriven inputs, providing reliable operation even under challenging conditions.
  • Internal hysteresis, which enhances noise immunity and prevents false triggering from small input fluctuations.
  • Specified temperature range from -40°C to +125°C, ensuring consistent performance across a wide range of environmental conditions.

Whether you're designing consumer electronics, medical devices, or industrial control systems, the TLV7022DGKR offers the perfect blend of power efficiency and high performance. Its robust feature set and compact size make it an excellent choice for applications where precision and space savings are paramount.

With the TLV7022DGKR, Texas Instruments continues its tradition of providing innovative, high-quality components that empower designers to create the next generation of electronic products. Trust in Texas Instruments to deliver the precision and durability your projects demand.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8336 $50.0160
150+ $0.6840 $102.6000
230+ $0.6626 $152.3980
315+ $0.6412 $201.9780
405+ $0.6199 $251.0595
540+ $0.5558 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess