The TLC25M4BCD from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of features to meet the requirements of various applications. This device is designed for a broad range of applications, including instrumentation, process control, and professional audio equipment, where maintaining signal fidelity is crucial.
Key Features
- Low Offset Voltage: The TLC25M4BCD boasts a low input offset voltage, which significantly reduces the error in signal amplification, ensuring high accuracy in your circuit designs.
- High Input Impedance: With high input impedance, this operational amplifier minimizes the loading effect on the input source, preserving signal integrity.
- Low Power Consumption: Designed for energy-sensitive applications, the device operates with a low power consumption, making it ideal for battery-powered devices and energy-efficient systems.
- Wide Supply Range: The operational amplifier can be powered by a wide range of supply voltages, providing flexibility in various power environments and simplifying power supply design.
- Phase-Reversal Protection: The TLC25M4BCD includes phase-reversal protection, which prevents unwanted phase shifts in the output signal when the input exceeds the power supply limits.
Technical Specifications
- Supply Voltage Range: 3 V to 16 V
- Number of Channels: 4
- Package: SOIC-14
- Temperature Range: -40°C to 85°C
Applications
The TLC25M4BCD operational amplifier is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Test equipment
- Audio processing
- Data acquisition systems
- Active filters and signal conditioning
With its precision specifications and robust design, the TLC25M4BCD from Texas Instruments is a reliable choice for professionals seeking an operational amplifier that delivers consistent performance and high fidelity.