EN
  • EN
  • DE

MCP6L94T-E/SL

Part No MCP6L94T-E/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 850μA
Channel Output Current 25mA
Supply Voltage - Operating 2.4 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 089410-MCP6L94T-E/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6L94T-E/SL CAD Model

Description

Microchip Technology's MCP6L94T-E/SL Operational Amplifier

The MCP6L94T-E/SL is a high-quality operational amplifier (op-amp) produced by the renowned manufacturer, Microchip Technology. This op-amp is designed to offer a perfect blend of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications in electronics.

With its quad configuration, the MCP6L94T-E/SL contains four independent op-amps in a single package, providing a compact and cost-effective solution for designs requiring multiple amplifiers. This feature is particularly beneficial for space-constrained applications, as it minimizes the need for multiple components and simplifies the design process.

The device operates with a single supply voltage ranging from 2.1V to 5.5V, which allows it to be used in both traditional and low-voltage systems. This flexibility means that the MCP6L94T-E/SL can be integrated into a variety of electronic circuits without the need for additional power regulation components.

One of the key attributes of the MCP6L94T-E/SL is its Rail-to-Rail output swing, which ensures maximum dynamic range within the given power supply limits. This feature is particularly useful in analog-to-digital conversion applications, as it allows for better utilization of the ADC's input range, resulting in improved signal resolution.

The MCP6L94T-E/SL also boasts a Gain Bandwidth Product (GBWP) of 10 MHz, which provides a good balance between speed and stability. This makes it suitable for feedback control systems, filters, and other applications that require a high-speed op-amp with a moderate bandwidth.

Additionally, the device offers a low quiescent current of 900 µA (typical per amplifier), which contributes to energy efficiency in battery-powered devices. This low power consumption, combined with the op-amp's performance characteristics, makes the MCP6L94T-E/SL an excellent choice for portable electronics, medical devices, and industrial control systems.

The MCP6L94T-E/SL comes in a 14-pin SOIC package, which is widely used and easy to handle in both prototyping and production environments. Its robust design ensures reliable operation over a temperature range of -40°C to +125°C, providing dependable performance even in harsh conditions.

In summary, the MCP6L94T-E/SL from Microchip Technology is a versatile and efficient quad operational amplifier that meets the demands of modern electronic designs with its compact form, low power consumption, and high-performance characteristics.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6138 $60.1174
54+ $2.1448 $115.8192
84+ $2.0778 $174.5352
115+ $2.0109 $231.2535
149+ $1.9439 $289.6411
199+ $1.7429 $346.8371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess