EN
  • EN
  • DE

MCP6442T-E/MNY

Part No MCP6442T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name MCP6442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6442T-E/MNYTR, MCP6442T-E/MNYDKR, MCP6442T-E/MNY-ND, MCP6442T-E/MNYCT, MCP6442TEMNY
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884277-MCP6442T-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP6442T-E/MNY CAD Model

Description

The MCP6442T-E/MNY is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to address the needs of a wide array of applications requiring low power consumption without sacrificing performance. This op-amp is particularly suitable for battery-powered devices, portable instrumentation, consumer electronics, and industrial control systems.

Key Features

  • Low Power Consumption: The MCP6442T-E/MNY is optimized for low-power operations, making it ideal for battery-operated devices, where power efficiency is critical.
  • Extended Temperature Range: This device is designed to perform reliably in a wide temperature range, ensuring stability and functionality under various environmental conditions.
  • Dual Amplifier Configuration: It features a dual amplifier configuration, allowing for flexibility in design and reducing the number of components required for multiple op-amp applications.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly useful for single-supply operations and low-voltage applications.
  • High Accuracy: With its precision characteristics, the MCP6442T-E/MNY provides a high level of accuracy, making it suitable for precision measurement and control systems.

Applications

The MCP6442T-E/MNY's versatility allows it to be used in a variety of applications, including:

  • Portable and wearable electronics
  • Medical devices such as heart rate and blood glucose monitors
  • Analog filters and sensor signal conditioning
  • Data acquisition systems
  • Battery monitoring and power management systems

Technical Specifications

Some of the technical specifications of the MCP6442T-E/MNY include a supply voltage range of 1.8V to 5.5V, quiescent current of 90 µA (typical), and an extended temperature range from -40°C to +125°C. Its packaging is a 10-MSOP, which is compact and suitable for space-constrained applications.

With its combination of low power, high accuracy, and wide temperature range, the MCP6442T-E/MNY from Microchip Technology stands out as a robust solution for designers looking to optimize their systems for power and performance.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess