EN
  • EN
  • DE

LT1217CN8#PBF

Part No LT1217CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 10MHZ 8DIP / Op Amp Single Low Power Amplifier ±15V/30V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 500 V/μs
-3db Bandwidth 10MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 1mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 9 V ~ 36 V, ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780319-LT1217CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1217
Introduction Date January 16, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1217CN8#PBF CAD Model

Description

The LT1217CN8#PBF is a precision operational amplifier (op-amp) manufactured by Linear Technology, a brand synonymous with high-performance analog integrated circuits. This particular component is designed to offer a blend of features that make it suitable for a wide range of applications, including test equipment, instrumentation, and control systems.

Key Features:

  • High Output Drive: The LT1217CN8#PBF can deliver a substantial amount of current to the load, making it ideal for driving heavy loads without compromising performance.
  • Wide Supply Range: It operates on a supply voltage range from 4V to ±15V, providing versatility in both single and split-supply operations.
  • Low Input Bias Current: This op-amp features a low input bias current, which is critical for high-impedance sensor applications and precision integrators.
  • Low Offset Voltage: The low offset voltage minimizes error in precision applications, ensuring the accuracy of the output signal.
  • High Slew Rate: With a high slew rate, the LT1217CN8#PBF can handle rapidly changing signals, making it suitable for high-speed amplifiers and filters.
  • Stable with Capacitive Loads: The device is designed to be stable even with capacitive loads, which is essential for maintaining signal integrity in various applications.

Applications:

  • Active Filters
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Instrumentation
  • Test Equipment

The LT1217CN8#PBF is packaged in an 8-lead PDIP (Plastic Dual In-line Package), which is a standard package for through-hole mounting, making it easy to integrate into a variety of circuit boards. The "#PBF" suffix indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Overall, the LT1217CN8#PBF from Linear Technology is a robust and reliable op-amp that offers a combination of high-performance features, making it an excellent choice for designers looking for a component that delivers both precision and power.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2605 $52.1680
38+ $2.6753 $101.6614
58+ $2.5917 $150.3186
80+ $2.5081 $200.6480
104+ $2.4245 $252.1480
139+ $2.1737 $302.1443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess