EN
  • EN
  • DE

MIC923YC5-TR

Part No MIC923YC5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Teeny™
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2200V/µs
Gain Bandwidth Product 410 MHz
Current - Input Bias 1.7 µA
Voltage - Input Offset 400 µV
Current - Supply 2.5mA
Current - Output / Channel 84 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MIC923
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342921-MIC923YC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC923YC5-TR CAD Model

Description

Product Overview: MIC923YC5-TR from Microchip Technology

The MIC923YC5-TR is a state-of-the-art voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage regulator is part of Microchip's extensive portfolio of power management products and is specifically designed to meet the needs of a wide range of electronic applications.

Key Features

  • High Accuracy: The MIC923YC5-TR offers precise voltage regulation, ensuring stable and reliable operation for sensitive electronic circuits.
  • Low Dropout: Its low dropout performance makes it suitable for applications with minimal differences between input and output voltages, maximizing efficiency.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to accommodate various requirements.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating and ensure long-term reliability.
  • Current Limiting: Integrated current limiting protects the device and the load from damage due to excessive current draw.

Applications

The MIC923YC5-TR is versatile and can be used in a plethora of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Wireless communication devices
  • Peripheral power supplies

Product Specifications

The MIC923YC5-TR comes in a compact, surface-mount package and is designed to operate over a wide range of input voltages. It is characterized by its small footprint, making it an excellent choice for space-constrained applications. The device is also RoHS compliant, reflecting Microchip Technology's commitment to environmental sustainability.

Ordering and Packaging

The "TR" suffix in the MIC923YC5-TR part number indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes. This packaging format facilitates efficient handling and manufacturing, reducing the overall time and cost of production.

With its robust feature set and Microchip's renowned quality and support, the MIC923YC5-TR voltage regulator is an excellent choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess