EN
  • EN
  • DE

MIC919YC5-TR

Part No MIC919YC5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SC70-5 / Voltage Feedback Amplifier 1 Circuit SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1500V/µs
Gain Bandwidth Product 27 MHz
-3db Bandwidth 60 MHz
Current - Input Bias 130 nA
Voltage - Input Offset 400 µV
Current - Supply 360µA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MIC919
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342931-MIC919YC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC919YC5-TR CAD Model

Description

Microchip Technology's MIC919YC5-TR: High-Speed Operational Amplifier

The MIC919YC5-TR from Microchip Technology is a high-performance, single-supply operational amplifier designed for a wide range of applications. This precision op-amp features a high-speed transient response, making it an ideal choice for video, data acquisition, and audio applications where maintaining signal fidelity is crucial.

With a 200 MHz gain-bandwidth product and a very fast 100 V/µs slew rate, the MIC919YC5-TR can handle rapid changes in input signals without distortion, ensuring accurate reproduction of high-frequency components. The device operates from a single 2.5V to 12V supply, or dual ±1.25V to ±6V supplies, providing flexibility in various circuit designs.

The MIC919YC5-TR also boasts a low input offset voltage, which minimizes errors in precision applications. Its rail-to-rail output stage allows for a wider dynamic range, making the most of the supply voltage in driving the output to the limits of the power supply rails. This feature is particularly beneficial in single-supply operations and maximizes the signal amplitude when using low supply voltages.

This operational amplifier comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The MIC919YC5-TR is also offered in tape and reel (TR) form, which simplifies the manufacturing process by enabling automated pick-and-place assembly, thus reducing production time and costs.

Key features of the MIC919YC5-TR include:

  • 200 MHz Gain-Bandwidth Product
  • 100 V/µs Slew Rate
  • Low Input Offset Voltage
  • Rail-to-Rail Output
  • Single or Dual Supply Operation
  • Compact SOT-23-5 Package
  • Available in Tape and Reel for Automated Assembly

Whether you're designing a high-speed ADC interface, a video buffer, or a high-quality audio preamplifier, the MIC919YC5-TR provides the performance and reliability that Microchip Technology is known for. With its robust features and flexible supply voltage options, this operational amplifier is a versatile component for any designer's toolkit.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess