EN
  • EN
  • DE

TL431CDBVR

Part No TL431CDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 032443-TL431CDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Family Name TL431
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL431CDBVR CAD Model

Description

Product Overview: Texas Instruments TL431CDBVR

The Texas Instruments TL431CDBVR is a precision programmable reference that is designed to offer a reliable solution for voltage regulation in a wide array of electronic applications. This versatile component is housed in a small SOT-23 package, making it an excellent choice for space-constrained designs. The TL431CDBVR operates as a shunt voltage reference and can be set to any value between Vref (approximately 2.5V) and 36 volts with the use of two external resistors.

Key Features

  • Programmable Output Voltage: The output voltage of the TL431CDBVR can be programmed from 2.5V to 36V to suit a diverse range of applications.
  • Low Output Noise: It features a low output noise, which is critical for precision electronics, ensuring stable performance.
  • High Accuracy: The device offers a high accuracy of 2% over its entire operating temperature range, providing consistent and reliable performance.
  • Low Dynamic Output Impedance: The dynamic output impedance is typically 0.22 ohms, allowing for better regulation and response to load changes.
  • Wide Operating Temperature Range: The TL431CDBVR is designed to operate over a wide temperature range, from -40°C to 85°C, making it suitable for industrial applications.

Applications

The TL431CDBVR is a highly versatile component that can be used in numerous applications, including:

  • Power supplies
  • Voltage monitoring
  • Battery chargers
  • Switching power supplies
  • Adjustable voltage or current regulators
  • Precision current limiters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL431CDBVR is no exception. It is designed and manufactured to meet the stringent requirements of the industry, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the TL431CDBVR from Texas Instruments is a compact, precise, and flexible solution for voltage regulation needs in a wide range of electronic applications. Its programmability, accuracy, and stability make it an essential component for designers looking to create robust power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1085 $50.4525
1,125+ $0.0890 $100.1250
1,745+ $0.0862 $150.4190
2,400+ $0.0835 $200.4000
3,100+ $0.0807 $250.1700
4,150+ $0.0723 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,880 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess