EN
  • EN
  • DE

LTC1693-5CMS8#TR

Part No LTC1693-5CMS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828610-LTC1693-5CMS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1693-5CMS8#TR CAD Model

Description

The LTC1693-5CMS8#TR is a high-speed, single MOSFET driver designed and manufactured by Linear Technology, a brand that has been synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This particular MOSFET driver is tailored to provide efficient, high-frequency operation in a wide range of applications, including power supply, communication, and automotive systems.

Key Features

  • High-Speed Operation: The LTC1693-5CMS8#TR can switch at speeds up to 1.5MHz, making it suitable for high-speed applications where rapid switching of MOSFETs is crucial for performance.
  • Peak Output Current: Capable of delivering peak output currents of up to 1.25A, this driver can control large gate capacitance MOSFETs with ease, ensuring that the switching is both fast and efficient.
  • Adaptive Shoot-Through Protection: Integrated shoot-through protection prevents both the high-side and low-side MOSFETs from conducting simultaneously, thereby protecting the circuit from potential damage.
  • Low Propagation Delay: The device boasts a low propagation delay, which is essential for maintaining timing accuracy in high-speed circuits.
  • Wide Operating Range: With an operating range from 4.5V to 15V, the LTC1693-5CMS8#TR is versatile and can be used in a variety of circuit configurations and voltage levels.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Control Circuits
  • Power Amplifiers
  • Automotive and Telecommunication Systems

Package and Availability

The LTC1693-5CMS8#TR comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The tape and reel packaging, denoted by the '#TR' suffix, facilitates automated assembly processes, making it ideal for high-volume production. As a testament to Linear Technology's commitment to quality, the LTC1693-5CMS8#TR is designed for robust performance and long-term reliability.

Conclusion

Overall, the LTC1693-5CMS8#TR from Linear Technology is a high-performance solution for driving MOSFETs in a variety of electronic systems. Its high-speed capabilities, robust protection features, and versatile operating range make it a preferred choice for engineers and designers looking to optimize their power management and switching applications.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess