EN
  • EN
  • DE

REF3425TIDBVR

Part No REF3425TIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 2.5-V, LOW-DRIFT, LOW-POWER, SMA / Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA SOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Mfr Texas Instruments
Series REF34xx
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 5µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 3V ~ 12V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number REF3425
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383313-REF3425TIDBVR
Ultra Librarian 3D Model Ultra Librarian REF3425TIDBVR CAD Model

Description

The REF3425TIDBVR from Texas Instruments is a high-precision, low-power, series voltage reference. This device is designed for a wide array of applications that demand a stable voltage reference. The REF3425TIDBVR is particularly suitable for precision data converters and portable instrumentation due to its small size and excellent temperature stability.

Key Features

  • High Accuracy: The REF3425TIDBVR provides a precise 2.5V output with an initial accuracy of ±0.05% (max) and a low temperature coefficient, making it reliable for critical applications where precision is key.
  • Low Power Consumption: With its low quiescent current, this device is an excellent choice for battery-powered applications, helping to extend the life of your product.
  • Stable and Low Noise: The output noise is minimized, which is crucial for high-resolution analog-to-digital conversions, ensuring clean and stable signals.
  • Small Package: Housed in a tiny SOT-23 package, the REF3425TIDBVR is perfect for space-constrained applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range of -40°C to +125°C, suitable for industrial environments.
  • Excellent Load Regulation: The REF3425TIDBVR maintains a stable output voltage even with variations in load, which is essential for consistent performance.

Applications

The versatile nature of the REF3425TIDBVR makes it ideal for a diverse range of applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare instrumentation
  • Automotive systems
  • Industrial process control
  • High-resolution analog-to-digital converters (ADCs)

Ordering Information

The REF3425TIDBVR is available for ordering from Texas Instruments and authorized distributors. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2618 $52.0214
54+ $1.8558 $100.2132
84+ $1.7978 $151.0152
115+ $1.7398 $200.0770
149+ $1.6819 $250.6031
199+ $1.5079 $300.0721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess