EN
  • EN
  • DE

LT1790AIS6-3.3#TRM

Part No LT1790AIS6-3.3#TRM
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 3.3V V ±0.05% 5 mA TSOT-23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Mfr Linear Technology
Series -
Package Bulk
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Noise - 10Hz to 10kHz 67µVrms
Voltage - Input 3.8V ~ 18V
Current - Supply 80µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT1790
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382564-LT1790AIS6-3.3#TRM
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-3.3#TRM CAD Model

Description

Linear Technology's LT1790AIS6-3.3#TRM Precision Series Reference

The LT1790AIS6-3.3#TRM is a high-precision, low-power series voltage reference from Linear Technology, an Analog Devices company. This component is part of a family of micropower, low dropout voltage references that are available in a tiny SOT-23 package, making them ideal for space-constrained applications.

The LT1790AIS6-3.3#TRM provides a fixed output voltage of 3.3V with an impressive initial accuracy of 0.05% and a low temperature coefficient of 10ppm/°C, ensuring a stable voltage reference over a wide temperature range. This level of precision is maintained over a 10mA to 20mA operating current range, and the device is capable of operating with a low dropout voltage, which makes it suitable for portable battery-powered equipment.

Engineered for versatility, the LT1790 is also characterized for automotive and industrial temperature ranges, making it a robust choice for demanding environments. The device features a low output noise of only 20µV_RMS, contributing to its high performance in noise-sensitive applications. Additionally, the LT1790 series is fully specified for operation from –40°C to 125°C, accommodating a broad spectrum of temperature conditions.

The "TRM" suffix in the product code indicates that the LT1790AIS6-3.3#TRM comes in a "tape and reel" package, which is optimized for automated assembly processes, thereby facilitating mass production. This packaging makes the component suitable for high-volume manufacturing without compromising performance or reliability.

With its combination of high accuracy, low power consumption, and small footprint, the LT1790AIS6-3.3#TRM is an excellent choice for precision data conversion, portable instrumentation, and automotive electronics, among other applications. Its stable voltage output also makes it a dependable reference for ADCs (Analog to Digital Converters), DACs (Digital to Analog Converters), and similar precision analog circuitry.

Overall, the LT1790AIS6-3.3#TRM is a testament to Linear Technology's commitment to producing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,585 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess