EN
  • EN
  • DE

TL16NP550AFNR

Part No TL16NP550AFNR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description TL16NP550AFNR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342251-TL16NP550AFNR
Ultra Librarian 3D Model Ultra Librarian TL16NP550AFNR CAD Model

Description

Product Overview: Texas Instruments TL16NP550AFNR

The Texas Instruments TL16NP550AFNR is a highly integrated circuit designed to facilitate serial communication in embedded systems. This advanced UART (Universal Asynchronous Receiver/Transmitter) chip is part of the TL16x series, which is known for its reliability and performance in asynchronous serial data transfer.

With its flexible feature set, the TL16NP550AFNR supports a wide range of applications, from industrial control systems to complex computing environments. It is particularly well-suited for scenarios where efficient data handling and high-speed communication are paramount.

Key Features:

  • Enhanced Data Rates: The TL16NP550AFNR offers baud rates up to 3 Mbps, enabling high-speed data transmission that is essential for modern applications.
  • Deep FIFO Buffers: Equipped with 64-byte FIFOs for both transmit and receive, the device ensures smooth data flow and reduces the risk of data overrun.
  • Programmable Functionality: Users can configure the device with a variety of options for data format, parity, and stop bits to meet specific communication requirements.
  • Automatic Flow Control: The TL16NP550AFNR supports hardware and software flow control mechanisms, such as RTS/CTS and XON/XOFF, to prevent data loss during transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power requirements, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Error Detection: The chip includes built-in error detection features like parity check, framing error detection, and a break interrupt feature to ensure data integrity.

Applications:

The versatility of the TL16NP550AFNR makes it an ideal choice for a variety of applications, including:

  • Point-of-Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Medical equipment with data logging or monitoring functions
  • Consumer electronics that require serial connectivity

The Texas Instruments TL16NP550AFNR is a testament to the company's commitment to providing high-quality, innovative components that address the evolving needs of technology across diverse industries. Its robust design and advanced features ensure that it remains a go-to solution for designers and engineers who demand the best in serial communication technology.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess