EN
  • EN
  • DE

THS6214IPWPR

Part No THS6214IPWPR
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC VDSL2 LINE DVR AMP 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose VDSL2 Line Driver Amplifier
Number of Circuits 2
Supply Voltage - Operating 10 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 1107156-THS6214IPWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6214IPWPR CAD Model

Description

Product Overview: THS6214IPWPR from Texas Instruments

The THS6214IPWPR is a high-performance, low-power, differential line driver and receiver designed by Texas Instruments to meet the rigorous demands of high-speed data transmission systems. This integrated circuit is part of TI's extensive range of analog and mixed-signal products, renowned for their reliability and precision.

Key Features

  • Wide Bandwidth: The THS6214IPWPR boasts a wide bandwidth that ensures high data rates, making it suitable for a variety of applications including VDSL, ADSL, and other high-speed communication systems.
  • Low Power Consumption: Designed for efficiency, this product consumes low power, which is critical for reducing heat and increasing the reliability of the systems in which it is used.
  • High Output Drive: With its high output drive capability, the THS6214IPWPR can drive heavy loads, ensuring signal integrity across long distances and through complex networks.
  • Differential Architecture: The differential inputs and outputs provide improved noise immunity, which is essential for maintaining signal quality in noisy environments.

Applications

The versatility of the THS6214IPWPR makes it an ideal choice for a wide range of applications. It is particularly well-suited for use in xDSL line drivers, cable drivers, power line communications, and any system that requires the transmission of high-speed differential signals.

Product Packaging and Quality

This product is available in a PowerPad™ HTSSOP package, which is designed to enhance thermal performance. The THS6214IPWPR is provided in reel form for ease of manufacturing integration, with the suffix 'PR' indicating a quantity of tape and reel. Texas Instruments is committed to maintaining the highest quality standards, ensuring that each product meets rigorous performance and reliability criteria.

Conclusion

In summary, the THS6214IPWPR from Texas Instruments is a robust, high-speed differential line driver and receiver that offers a combination of performance, power efficiency, and versatility, making it a top choice for engineers and designers working on advanced communication systems. Its quality packaging and adherence to TI's strict quality control further assure its place as a go-to component in the industry.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5087 $51.0522
15+ $6.9815 $104.7225
23+ $6.7634 $155.5582
31+ $6.5452 $202.9012
40+ $6.3270 $253.0800
53+ $5.6725 $300.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess