EN
  • EN
  • DE

MAX31911AUI+

Part No MAX31911AUI+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SERIALIZER SPI 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Bulk
Type Serializer
Input Type Analog
Output Type Digital
Supply Current 1.4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Family Part Number MAX31911
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703001-MAX31911AUI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31911AUI+ CAD Model

Description

Maxim Integrated MAX31911AUI+ Industrial Interface Controller

The MAX31911AUI+ is a sophisticated industrial interface controller designed by Maxim Integrated to facilitate the connection between real-world industrial inputs and digital microcontrollers. This device is particularly well-suited for applications that require interfacing with sensors and switches in challenging industrial environments. It is engineered to provide reliable performance and ease of integration into various industrial control systems.

Key Features

  • Integrated Diagnostics: The MAX31911AUI+ comes equipped with built-in diagnostic capabilities that enable the monitoring of field wiring and sensor integrity. This helps in early detection of potential issues and reduces system downtime.
  • High Voltage Tolerance: With its ability to tolerate high voltages, this controller is ideal for industrial applications where electrical noise and surges are common. It ensures stable operation even under adverse conditions.
  • Flexible Input Configuration: This device supports multiple input types, including dry contact, NAMUR, and voltage inputs, making it versatile for various industrial sensing applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX31911AUI+ minimizes energy usage, which is crucial for systems where power conservation is a priority.

Applications

The MAX31911AUI+ is ideal for a wide range of industrial applications, including:

  • Process control systems
  • Building automation
  • Factory automation
  • PLC (Programmable Logic Controller) interfaces
  • Industrial I/O modules

Technical Specifications

  • Supply Voltage: 24V typical
  • Input Voltage Range: 0 to 36V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-TSSOP

The MAX31911AUI+ from Maxim Integrated represents a reliable and efficient solution for interfacing digital microcontrollers with real-world industrial inputs. Its robust design and diagnostic features make it an excellent choice for system designers looking to enhance the reliability and functionality of their industrial control systems.

You May Also Be Interested in

MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess