EN
  • EN
  • DE

TPS40200EVM-002

Part No TPS40200EVM-002
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description MODULE EVAL FOR TPS40200  /  TPS40200 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 2.5A
Voltage - Input 18V ~ 36V
Regulator Topology Buck
Frequency - Switching 200kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS40200
Base Product Number TPS40200
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-22911,TPS40200EVM-002-ND,TPS40200EVM002
Standard Package 1
Win Source Part Number 1033381-TPS40200EVM-002
Ultra Librarian 3D Model Ultra Librarian TPS40200EVM-002 CAD Model

Description

TPS40200EVM-002 Evaluation Module by Texas Instruments

The TPS40200EVM-002 is a fully assembled and tested circuit for evaluating the TPS40200 Non-Synchronous Buck DC/DC Controller from Texas Instruments. This evaluation module (EVM) is designed to demonstrate the capabilities of the TPS40200 in a typical buck converter application that converts an input voltage to a regulated output voltage. It is an essential tool for engineers and designers who wish to assess the performance of this controller in their power management systems.

Key Features of the TPS40200EVM-002

  • Flexible Input Voltage Range: The EVM operates over a wide input voltage range, accommodating various applications and ensuring versatility across different power systems.
  • Adjustable Output Voltage: Users can adjust the output voltage as required for their specific application, providing a customizable solution for diverse power needs.
  • High-Efficiency Operation: The TPS40200 controller is designed for high-efficiency power conversion, which is crucial for minimizing power loss and heat generation in electronic systems.
  • Thermal Protection: The module includes features for thermal protection, safeguarding the circuit from potential damage due to excessive heat.
  • On-Board Test Points: Integrated test points on the EVM make it easy to monitor performance parameters such as voltage, current, and switching frequency.
  • LED Indicators: The presence of LED indicators provides immediate visual feedback on the status of the EVM, assisting in quick diagnostics and operation verification.

Applications

The TPS40200EVM-002 is suitable for a variety of applications where a non-synchronous buck converter is needed. This includes but is not limited to:

  • Industrial and telecom power systems
  • Automotive electronics
  • Battery-powered devices
  • Portable and compact electronic systems

With its robust design and comprehensive feature set, the TPS40200EVM-002 from Texas Instruments provides a convenient platform for testing and evaluating the TPS40200 controller. Whether for prototyping or educational purposes, this EVM is an invaluable resource for developing efficient and reliable power management solutions.

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess