EN
  • EN
  • DE

PIC17C43-33I/PQ

Part No PIC17C43-33I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance 8-Bit CMOS EPROM/ROM Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 8KB (4K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 454 x 8
Supply Voltage 4.5 V ~ 6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 1238147-PIC17C43-33I/PQ
Manufacturer Homepage www.microchip.com
Family Name PIC17C43
Introduction Date October 13, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC17C43-33I/PQ CAD Model

Description

Microchip Technology PIC17C43-33I/PQ Microcontroller

The PIC17C43-33I/PQ is a high-performance, 8-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is part of the PIC17Cxx series and is designed to cater to a wide array of applications, ranging from industrial control systems to automotive applications, consumer electronics, and more.

One of the standout features of the PIC17C43-33I/PQ is its operating speed. With a maximum clock speed of 33 MHz, it is capable of executing instructions swiftly, making it ideal for time-critical tasks and systems that require fast processing capabilities. Furthermore, the device operates at an industrial temperature range, ensuring reliability and stability even in the most demanding conditions.

The microcontroller comes in a 44-pin PQFP (Plastic Quad Flat Package) that offers a compact footprint while still providing an adequate number of I/O (Input/Output) pins for interfacing with peripherals. This makes it a versatile choice for space-constrained applications without compromising on connectivity.

Key features of the PIC17C43-33I/PQ include:

  • Memory: It is equipped with 16 KB of on-chip EPROM for program storage, ensuring ample space for complex programs and algorithms. Additionally, it has 454 bytes of RAM for data storage, which is vital for real-time operations and data manipulation.
  • Timers: The device includes multiple timers, which are essential for tasks that require precise timing, such as pulse width modulation (PWM) for motor control or time-sensitive communications protocols.
  • I/O Ports: With several configurable I/O ports, users can connect a variety of sensors, actuators, and other electronic components to create sophisticated and interactive systems.
  • Power Management: The microcontroller features power-saving modes, such as idle and sleep modes, allowing for efficient power management in battery-operated devices.
  • Robust Instruction Set: The PIC17C43-33I/PQ supports a rich instruction set that enables complex operations and enhances the overall performance of the system.

Overall, the Microchip Technology PIC17C43-33I/PQ microcontroller is a powerful and versatile choice for designers and engineers looking to develop advanced electronic systems with stringent performance and space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.5379 $104.5379
2+ $101.1665 $202.3330
3+ $97.7939 $293.3817
4+ $87.6772 $350.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess