EN
  • EN
  • DE

DS21554LB

Part No DS21554LB
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP  /  Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 75mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number DS21554
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS21554LB,2156-DS21554LB-MA
Standard Package 90
Win Source Part Number 1008145-DS21554LB
Ultra Librarian 3D Model Ultra Librarian DS21554LB CAD Model

Description

The Maxim Integrated DS21554LB is a highly integrated, single-chip transceiver for T1, E1, and J1 communications. Designed to meet the rigorous demands of the telecommunications industry, this transceiver offers a versatile solution for a variety of applications, including wireless base stations, digital loop carriers, multiplexers, and network routers and switches.

The DS21554LB supports a full range of features for T1, E1, and J1 operation, making it an ideal choice for multi-standard equipment. The device is capable of handling data rates up to 2.048 Mbps for E1 and 1.544 Mbps for T1, ensuring compatibility with standard communication protocols. It includes a jitter attenuator, which can be placed either in the receive or transmit data path, providing design flexibility and improved signal integrity.

This transceiver also features an array of diagnostic capabilities, such as loopback controls and error counters, which facilitate network testing and troubleshooting. The DS21554LB offers both serial and parallel microprocessor interfaces, allowing for easy integration into existing systems. With its small footprint and low power consumption, the DS21554LB is optimized for space-constrained applications that require high performance and reliability.

The device's crystal-less jitter attenuator and on-chip clock generation reduce the need for external components, simplifying design and reducing overall system cost. Furthermore, the DS21554LB includes a built-in BERT (Bit Error Rate Tester) for link quality assessment and a full set of line interface units for T1, E1, and J1, making it a comprehensive solution for communication links.

Maxim Integrated's commitment to quality ensures that the DS21554LB meets the stringent requirements for carrier-grade communication equipment. With its robust feature set, the DS21554LB provides an efficient and cost-effective solution for managing T1, E1, and J1 interfaces in a wide range of communication systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess