EN
  • EN
  • DE

MT90812APR1

Part No MT90812APR1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350498-MT90812APR1
Ultra Librarian 3D Model Ultra Librarian MT90812APR1 CAD Model

Description

The MT90812APR1 is an integrated circuit (IC) that belongs to the telecom interface category.

  • Category: Telecom Interface
  • Function: Switch
  • Circuit: Single
  • Supply Current: 10mA
  • Supply Voltage: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 68-LCC (J-Lead)
  • Package Type: 68-PLCC
  • Operating Temperature Range: -40°C to 85°C
  • Lifecycle: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess