EN
  • EN
  • DE

TCAN4550RGYTQ1

Part No TCAN4550RGYTQ1
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC CAN FD CONTROLLER 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type CAN FD Controller
Applications -
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number TCAN4550
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370722-TCAN4550RGYTQ1
Ultra Librarian 3D Model Ultra Librarian TCAN4550RGYTQ1 CAD Model

Description

TCAN4550RGYTQ1 - Texas Instruments CAN FD Controller with Integrated Transceiver

The TCAN4550RGYTQ1 from Texas Instruments is a state-of-the-art Controller Area Network (CAN) Flexible Data rate (FD) controller that comes equipped with an integrated CAN FD transceiver. This device is specifically designed to meet the rigorous standards of the automotive industry, making it an ideal choice for in-vehicle networks and various automotive applications.

Key Features:

  • High Performance: The TCAN4550RGYTQ1 supports the CAN FD protocol for high-speed data transmission rates up to 5 Mbps, enabling faster and more efficient in-vehicle communication.
  • Robust Design: With its automotive-grade quality, the device is designed to withstand the harsh conditions of the automotive environment, ensuring reliable performance over a wide temperature range.
  • Integrated Transceiver: The integration of the CAN transceiver simplifies design and reduces board space, providing a compact solution for CAN communication systems.
  • Low Power Mode: It features a low-power mode with a wake-up capability, which is crucial for battery-operated systems, helping to reduce overall power consumption.
  • Bus Fault Protection: The device offers protection against faults on the CAN bus, enhancing system reliability and robustness.
  • Flexible Data Rates: It is capable of both classic CAN and CAN FD operation, allowing for a smooth transition and backward compatibility with existing CAN networks.

Applications:

The TCAN4550RGYTQ1 is particularly suited for a wide range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units
  • Body Control Modules
  • Infotainment Systems
  • Vehicle Networking

Overall, the TCAN4550RGYTQ1 provides a robust and efficient solution for automotive CAN FD communication systems, offering designers a reliable and high-performance component that is ready to meet the demands of next-generation vehicle networks.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0533 $51.9061
40+ $2.5053 $100.2120
62+ $2.4270 $150.4740
86+ $2.3487 $201.9882
111+ $2.2704 $252.0144
148+ $2.0356 $301.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess