EN
  • EN
  • DE

TCA9517DR

Part No TCA9517DR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC I2C BUS REP LVL-TRANSL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.9V to 5.5V
Voltage - VCCB 2.7V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031994-TCA9517DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA9517DR CAD Model

Description

The TCA9517DR is a robust I2C bus buffer integrated circuit from the renowned manufacturer Texas Instruments. This device is designed to enhance I2C bus signal integrity by extending its capabilities in terms of both length and number of devices that can be connected. The TCA9517DR is particularly useful in applications where bus capacitance limits the number of devices or the distance over which data can be transmitted.

Key Features

  • Level Shifting: The TCA9517DR incorporates level shifting technology, allowing it to facilitate communication between devices operating at different voltages. This is essential for mixed-voltage systems, where it can bridge between a lower voltage (down to 0.9V) and a higher voltage (up to 5.5V) domain.
  • High Noise Immunity: With built-in hysteresis, the TCA9517DR offers improved noise immunity, making it suitable for electrically noisy environments where signal integrity is a concern.
  • Hot-Swap Capability: The device supports hot-swapping, allowing you to connect or disconnect devices from the I2C bus without the need to power down the system. This feature is essential for servers, telecom, and other systems requiring uninterrupted operation.
  • Two-Channel Operation: The TCA9517DR functions as a two-channel buffer, effectively isolating capacitance and allowing for a more extensive and reliable I2C network.
  • Low Standby Current: Power efficiency is a key aspect of the TCA9517DR, which has a low standby current, making it ideal for battery-powered and power-sensitive applications.

Applications

The TCA9517DR is versatile and can be used in a wide array of applications, including:

  • Consumer Electronics
  • Industrial and Automotive Systems
  • Telecommunications Infrastructure
  • Data Centers and Servers
  • Medical Equipment

Package and Quality

The TCA9517DR comes in a small-outline package, specifically an 8-pin SOIC (D) package, which is suitable for space-constrained applications. Texas Instruments ensures high reliability and performance, making the TCA9517DR a trusted choice for engineers and designers looking for a high-quality I2C bus buffer solution.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3695 $51.7300
330+ $0.3032 $100.0560
515+ $0.2937 $151.2555
705+ $0.2843 $200.4315
910+ $0.2748 $250.0680
1,220+ $0.2464 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,159 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess