Product Overview: TCA6424 Low-Voltage 24-Bit I2C and SMBus I/O Expander
The TCA6424 from Texas Instruments is a versatile 24-bit I/O expander designed to provide additional GPIO (General Purpose Input/Output) functionality to microcontrollers over an I2C or SMBus interface. With its low-voltage operation and extensive feature set, the TCA6424 is an ideal solution for expanding the I/O capabilities of battery-operated mobile devices, embedded systems, and other space-constrained applications.
Key Features
- Interface: I2C and SMBus compatible, supporting up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) clock frequencies.
- Voltage Range: Operates from 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic-level circuits.
- I/O Expansion: Provides 24 configurable I/O ports that can be independently set as either inputs or outputs.
- Interrupt Output: An interrupt output flags changes on input ports, reducing the need for constant polling by the host controller.
- Software Reset: Features a power-on reset function and a software reset input, allowing for easy reinitialization without cycling the power supply.
Applications
The TCA6424 is suitable for a broad range of applications where additional I/Os are required. These applications include:
- Server and telecommunications infrastructure
- Industrial control systems
- Consumer electronics
- Automotive infotainment and body control modules
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
1.65V to 5.5V
I/O Voltage (V<sub>I/O)
1.65V to V<sub>CC
Number of I/Os
24
Package
TSSOP, VQFN
With its robust design and ease of integration, the TCA6424 from Texas Instruments stands out as a comprehensive solution for I/O expansion needs in a variety of electronic systems.